Murata Electronics Fixed Inductors - LQP02HQ2N0B02E LQP02HQ2N0B02E

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923831-LQP02HQ2N0B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 2 nH Unshielded Thick Film Inductor 700 mA 100mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923831-LQP02HQ2N0B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 2 nH Unshielded Thick Film Inductor 700 mA 100mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ2N0B02E
923831-LQP02HQ2N0B02E
Fixed Inductors - LQP02HQ2N0B02E 923831-LQP02HQ2N0B02E
Manufacturer: Murata Electronics North America Win Source Part Number: 923831-LQP02HQ2N0B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 2 nH Unshielded Thick Film Inductor 700 mA 100mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923831-LQP02HQ2N0B02E
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 2 nH Unshielded Thick Film Inductor 700 mA 100mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ2N0B02ECT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 700MA 100 MOHM SMD

FIXED IND 2NH 700MA 100 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ2N0B02ETR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Thick Film Inductor 700mA 100mOhm Max 01005 (0402 Metric)

2nH Unshielded Thick Film Inductor 700mA 100mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ2N0B02EDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 700MA 100 MOHM SMD

FIXED IND 2NH 700MA 100 MOHM SMD

Buy Now Datasheet
SMD 700MA 100 MOHM Inductor and Choke - 71-LQP02HQ2N0B02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 100 MOHM Inductor and Choke
71-LQP02HQ2N0B02E
SMD 700MA 100 MOHM Inductor and Choke 71-LQP02HQ2N0B02E
FIXED IND 2NH 700MA 100 MOHM SMD Product overview: LQP02HQ2N0B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N0B02E can be used for catalog matching and distributor lookup.

FIXED IND 2NH 700MA 100 MOHM SMD Product overview: LQP02HQ2N0B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ2N0B02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923831-LQP02HQ2N0B02E 490-LQP02HQ2N0B02ECT-ND 71-LQP02HQ2N0B02E
Product Name Fixed Inductors - LQP02HQ2N0B02E Fixed Inductors SMD 700MA 100 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data