Murata Electronics Fixed Inductors LQP02HQ22NJ02E

Description
22nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ22NJ02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ22NJ02E-ND
Fixed Inductors LQP02HQ22NJ02E-ND
22nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)

22nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ22NJ02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers