Murata Electronics Fixed Inductors LQP02HQ22NH02L

Description
22nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ22NH02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ22NH02L-ND
Fixed Inductors LQP02HQ22NH02L-ND
22nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)

22nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ22NH02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1712-3627453226C3R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details