Murata Electronics SMD 140MA 2.26OHM Inductor and Choke LQP02HQ20NH02L

Description
FIXED IND 20NH 140MA 2.26OHM SMD Product overview: LQP02HQ20NH02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ20NH02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 20NH 140MA 2.26OHM SMD Product overview: LQP02HQ20NH02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ20NH02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 140MA 2.26OHM Inductor and Choke - 71-LQP02HQ20NH02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 2.26OHM Inductor and Choke
71-LQP02HQ20NH02L
SMD 140MA 2.26OHM Inductor and Choke 71-LQP02HQ20NH02L
FIXED IND 20NH 140MA 2.26OHM SMD Product overview: LQP02HQ20NH02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ20NH02L can be used for catalog matching and distributor lookup.

FIXED IND 20NH 140MA 2.26OHM SMD Product overview: LQP02HQ20NH02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ20NH02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
960633-LQP02HQ20NH02L
Inductors, Coils, Chokes - Fixed Inductors 960633-LQP02HQ20NH02L
Win Source Part Number: 960633-LQP02HQ20NH02 L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP02 Type: Thick Film Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 20 nH Height - Seated (Max): 0.013" (0.32mm) Standard Package: 30,000 Mounting: SMD (SMT) Tolerance: ±3% Q @ Freq: 12 @ 500MHz Frequency - Self Resonant: 3GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 2.26Ohm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQP02HQ

Win Source Part Number: 960633-LQP02HQ20NH02L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP02
Type: Thick Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 20 nH
Height - Seated (Max): 0.013" (0.32mm)
Standard Package: 30,000
Mounting: SMD (SMT)
Tolerance: ±3%
Q @ Freq: 12 @ 500MHz
Frequency - Self Resonant: 3GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 2.26Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQP02HQ

Buy Now Datasheet
Fixed Inductors - LQP02HQ20NH02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ20NH02L-ND
Fixed Inductors LQP02HQ20NH02L-ND
20nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)

20nH Unshielded Thick Film Inductor 140mA 2.26Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02HQ20NH02L 960633-LQP02HQ20NH02L LQP02HQ20NH02L-ND
Product Name SMD 140MA 2.26OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film
Inductance Range 0.0200 microH 0.0200 microH
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details