Murata Electronics Fixed Inductors LQP02HQ1N8B02L

Description
1.8nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ1N8B02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ1N8B02L-ND
Fixed Inductors LQP02HQ1N8B02L-ND
1.8nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

1.8nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
SMD 700MA 80MOHM Inductor and Choke - 71-LQP02HQ1N8B02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 80MOHM Inductor and Choke
71-LQP02HQ1N8B02L
SMD 700MA 80MOHM Inductor and Choke 71-LQP02HQ1N8B02L
FIXED IND 1.8NH 700MA 80MOHM SMD Product overview: LQP02HQ1N8B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ1N8B02L can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 700MA 80MOHM SMD Product overview: LQP02HQ1N8B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ1N8B02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369468-LQP02HQ1N8B02L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369468-LQP02HQ1N8B02L
Inductors, Coils, Chokes - Fixed Inductors 1369468-LQP02HQ1N8B02L
Win Source Part Number: 1369468-LQP02HQ1N8B0 2L Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.013" (0.32mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1.8 nH Current Rating (Amps): 700 mA Shielding: Unshielded DC Resistance (DCR): 80mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10.2GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369468-LQP02HQ1N8B02L
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 1.8 nH
Current Rating (Amps): 700 mA
Shielding: Unshielded
DC Resistance (DCR): 80mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10.2GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP02HQ1N8B02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ1N8B02L
Fixed Inductors LQP02HQ1N8B02L
FIXED IND 1.8NH 700MA 80MOHM SMD

FIXED IND 1.8NH 700MA 80MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02HQ1N8B02L-ND 71-LQP02HQ1N8B02L 1369468-LQP02HQ1N8B02L LQP02HQ1N8B02L
Product Name Fixed Inductors SMD 700MA 80MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Thick Film
Configuration Fixed Fixed
DCR 0.0800 ohms 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details