Murata Electronics Fixed Inductors LQP02HQ1N8B02E

Description
1.8nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ1N8B02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ1N8B02E-ND
Fixed Inductors LQP02HQ1N8B02E-ND
1.8nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

1.8nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ1N8B02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details