Manufacturer: Murata Electronics
Win Source Part Number: 1329347-LQP02HQ1N5B0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 1.5 nH
Height - Seated (Max): 0.013" (0.32mm)
Standard Package: 30,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 12.7GHz
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02HQ
RoHS Status: ROHS3 Compliant
1.5nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
FIXED IND 1.5NH 700MA 80MOHM SMD Product overview: LQP02HQ1N5B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ1N5B02L can be used for catalog matching and distributor lookup.
FIXED IND 1.5NH 700MA 80MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1329347-LQP02HQ1N5B02L | LQP02HQ1N5B02L-ND | 71-LQP02HQ1N5B02L | LQP02HQ1N5B02L |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 700MA 80MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.0015 microH | 0.0015 microH | 0.0015 microH |