Murata Electronics Fixed Inductors LQP02HQ1N3C02E

Description
1.3nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ1N3C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ1N3C02E-ND
Fixed Inductors LQP02HQ1N3C02E-ND
1.3nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

1.3nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ1N3C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N8 0402DC-4N8XJRW , 0402DC-4N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers