Murata Electronics Fixed Inductors LQP02HQ1N3B02L

Description
1.3nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ1N3B02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ1N3B02L-ND
Fixed Inductors LQP02HQ1N3B02L-ND
1.3nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

1.3nH Unshielded Thick Film Inductor 700mA 80mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ1N3B02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers