1.2nH Unshielded Thick Film Inductor 800mA 60mOhm Max 01005 (0402 Metric)
FIXED IND 1.2NH 800MA 60 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02HQ1N2W02LTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thick Film |
| Configuration | Fixed |
| DCR | 0.0600 ohms |