Murata Electronics Fixed Inductors LQP02HQ1N1B02E

Description
1.1nH Unshielded Thick Film Inductor 850mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.1nH Unshielded Thick Film Inductor 850mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ1N1B02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ1N1B02E-ND
Fixed Inductors LQP02HQ1N1B02E-ND
1.1nH Unshielded Thick Film Inductor 850mA 1.1Ohm Max 01005 (0402 Metric)

1.1nH Unshielded Thick Film Inductor 850mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ1N1B02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details