Murata Electronics Fixed Inductors LQP02HQ16NJ02L

Description
16nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ16NJ02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ16NJ02L-ND
Fixed Inductors LQP02HQ16NJ02L-ND
16nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)

16nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ16NJ02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers