Murata Electronics Fixed Inductors LQP02HQ15NJ02E

Description
15nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ15NJ02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ15NJ02E-ND
Fixed Inductors LQP02HQ15NJ02E-ND
15nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)

15nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ15NJ02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Surface Mount Inductors - 2125951 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 15
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details