Murata Electronics Fixed Inductors LQP02HQ15NH02E

Description
15nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ15NH02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ15NH02E-ND
Fixed Inductors LQP02HQ15NH02E-ND
15nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)

15nH Unshielded Thick Film Inductor 170mA 1.53Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ15NH02E
878111-LQP02HQ15NH02E
Fixed Inductors - LQP02HQ15NH02E 878111-LQP02HQ15NH02E
Manufacturer: Murata Electronics North America Win Source Part Number: 878111-LQP02HQ15NH02 E Series: LQP02 Features: 15 nH Inductor 170 mA Package: Reel - TR Family Name: LQP02HQ Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878111-LQP02HQ15NH02E
Series: LQP02
Features: 15 nH Inductor 170 mA
Package: Reel - TR
Family Name: LQP02HQ
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 170MA 1.53OHM Inductor and Choke - 71-LQP02HQ15NH02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 170MA 1.53OHM Inductor and Choke
71-LQP02HQ15NH02E
SMD 170MA 1.53OHM Inductor and Choke 71-LQP02HQ15NH02E
FIXED IND 15NH 170MA 1.53OHM SMD Product overview: LQP02HQ15NH02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.53OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.53OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ15NH02E can be used for catalog matching and distributor lookup.

FIXED IND 15NH 170MA 1.53OHM SMD Product overview: LQP02HQ15NH02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.53OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.53OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ15NH02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02HQ15NH02E-ND 878111-LQP02HQ15NH02E 71-LQP02HQ15NH02E
Product Name Fixed Inductors Fixed Inductors - LQP02HQ15NH02E SMD 170MA 1.53OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers