Murata Electronics Fixed Inductors LQP02HQ13NJ02E

Description
13nH Unshielded Thick Film Inductor 210mA 990mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Thick Film Inductor 210mA 990mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ13NJ02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ13NJ02E-ND
Fixed Inductors LQP02HQ13NJ02E-ND
13nH Unshielded Thick Film Inductor 210mA 990mOhm Max 01005 (0402 Metric)

13nH Unshielded Thick Film Inductor 210mA 990mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ13NJ02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers