Murata Electronics Fixed Inductors LQP02HQ13NH02E

Description
13nH Unshielded Thick Film Inductor 210mA 990mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Thick Film Inductor 210mA 990mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ13NH02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ13NH02E-ND
Fixed Inductors LQP02HQ13NH02E-ND
13nH Unshielded Thick Film Inductor 210mA 990mOhm Max 01005 (0402 Metric)

13nH Unshielded Thick Film Inductor 210mA 990mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ13NH02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details