12nH Unshielded Thick Film Inductor 230mA 820mOhm Max 01005 (0402 Metric)
FIXED IND 12NH 230MA 820MOHM SMD Product overview: LQP02HQ12NH02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 820MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ12NH02E can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923826-LQP02HQ12NH02
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 12 nH Unshielded Thick Film Inductor 230 mA 820mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP02HQ12NH02E-ND | 71-LQP02HQ12NH02E | 923826-LQP02HQ12NH02E |
| Product Name | Fixed Inductors | SMD 230MA 820MOHM Inductor and Choke | Fixed Inductors - LQP02HQ12NH02E |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |