Murata Electronics Fixed Inductors LQP02HQ11NJ02L

Description
11nH Unshielded Thick Film Inductor 250mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Thick Film Inductor 250mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ11NJ02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ11NJ02L-ND
Fixed Inductors LQP02HQ11NJ02L-ND
11nH Unshielded Thick Film Inductor 250mA 800mOhm Max 01005 (0402 Metric)

11nH Unshielded Thick Film Inductor 250mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ11NJ02L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details