Murata Electronics Fixed Inductors LQP02HQ11NJ02E

Description
11nH Unshielded Thick Film Inductor 250mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Thick Film Inductor 250mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ11NJ02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ11NJ02E-ND
Fixed Inductors LQP02HQ11NJ02E-ND
11nH Unshielded Thick Film Inductor 250mA 800mOhm Max 01005 (0402 Metric)

11nH Unshielded Thick Film Inductor 250mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ11NJ02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details