Murata Electronics Fixed Inductors LQP02HQ10NJ02E

Description
10nH Unshielded Thick Film Inductor 250mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Thick Film Inductor 250mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ10NJ02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ10NJ02E-ND
Fixed Inductors LQP02HQ10NJ02E-ND
10nH Unshielded Thick Film Inductor 250mA 600mOhm Max 01005 (0402 Metric)

10nH Unshielded Thick Film Inductor 250mA 600mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ10NJ02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-2176785-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details