Murata Electronics Fixed Inductors LQP02HQ0N8C02E

Description
0.8nH Unshielded Thick Film Inductor 900mA 50mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Thick Film Inductor 900mA 50mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02HQ0N8C02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ0N8C02E-ND
Fixed Inductors LQP02HQ0N8C02E-ND
0.8nH Unshielded Thick Film Inductor 900mA 50mOhm Max 01005 (0402 Metric)

0.8nH Unshielded Thick Film Inductor 900mA 50mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02HQ0N8C02E-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details