The Win Source Electronics part number 960941-LQP02HQ0N7B02
0.7nH Unshielded Thick Film Inductor 900mA 50mOhm Max 01005 (0402 Metric)
Win Source Part Number: 960941-LQP02HQ0N7B02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP02
Type: Thick Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 0.7 nH
Height - Seated (Max): 0.013" (0.32mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 15.5GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 50mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): MLG0603P0N7CT000; MLG0603P0N7BT000; MLG0603P0N7CTD25; HKQ0603U0N7B-T; HKQ0603U0N7S-T; LQP02TQ0N7B02D;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQP02HQ
FIXED IND 0.7NH 900MA 50MOHM SMD Product overview: LQP02HQ0N7B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 50MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N7B02E can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP02HQ0N7B02E-ND | 960941-LQP02HQ0N7B02E | 71-LQP02HQ0N7B02E |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 900MA 50MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | Fixed | |
| DCR | 0.0500 ohms | 0.0500 ohms |