Win Source Part Number: 1369454-LQP02HQ0N6W0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.05nH
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.013" (0.32mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 0.6 nH
Current Rating (Amps): 950 mA
Shielding: Unshielded
DC Resistance (DCR): 50mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 17GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 0.6NH 950MA 50MOHM SMD Product overview: LQP02HQ0N6W02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 50MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N6W02L can be used for catalog matching and distributor lookup.
FIXED IND 0.6NH 950MA 50 MOHM
0.6nH Unshielded Thick Film Inductor 950mA 50mOhm Max 01005 (0402 Metric)
FIXED IND 0.6NH 950MA 50MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369454-LQP02HQ0N6W02L | 71-LQP02HQ0N6W02L | 490-LQP02HQ0N6W02LCT-ND | LQP02HQ0N6W02L |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 950MA 50MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 6.00E-4 microH | 6.00E-4 microH | 6.00E-4 microH | |
| DCR | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms |