Murata Electronics Fixed Inductors - LQP02HQ0N6B02L LQP02HQ0N6B02L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923817-LQP02HQ0N6B02 L Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.6 nH Unshielded Thick Film Inductor 950 mA 50mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923817-LQP02HQ0N6B02 L Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.6 nH Unshielded Thick Film Inductor 950 mA 50mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ0N6B02L
923817-LQP02HQ0N6B02L
Fixed Inductors - LQP02HQ0N6B02L 923817-LQP02HQ0N6B02L
Manufacturer: Murata Electronics North America Win Source Part Number: 923817-LQP02HQ0N6B02 L Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.6 nH Unshielded Thick Film Inductor 950 mA 50mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923817-LQP02HQ0N6B02L
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 0.6 nH Unshielded Thick Film Inductor 950 mA 50mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 950MA 50MOHM Inductor and Choke - 71-LQP02HQ0N6B02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 950MA 50MOHM Inductor and Choke
71-LQP02HQ0N6B02L
SMD 950MA 50MOHM Inductor and Choke 71-LQP02HQ0N6B02L
FIXED IND 0.6NH 950MA 50MOHM SMD Product overview: LQP02HQ0N6B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 50MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N6B02L can be used for catalog matching and distributor lookup.

FIXED IND 0.6NH 950MA 50MOHM SMD Product overview: LQP02HQ0N6B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 50MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N6B02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02HQ0N6B02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ0N6B02L-ND
Fixed Inductors LQP02HQ0N6B02L-ND
0.6nH Unshielded Thick Film Inductor 950mA 50mOhm Max 01005 (0402 Metric)

0.6nH Unshielded Thick Film Inductor 950mA 50mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923817-LQP02HQ0N6B02L 71-LQP02HQ0N6B02L LQP02HQ0N6B02L-ND
Product Name Fixed Inductors - LQP02HQ0N6B02L SMD 950MA 50MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Thick Film
Inductance Range 6.00E-4 microH
Q Factor 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details