Murata Electronics SMD 1A 30 MOHM Inductor and Choke LQP02HQ0N4B02E

Description
FIXED IND 0.4NH 1A 30 MOHM SMD Product overview: LQP02HQ0N4B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N4B02E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.4NH 1A 30 MOHM SMD Product overview: LQP02HQ0N4B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N4B02E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 30 MOHM Inductor and Choke - 71-LQP02HQ0N4B02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 30 MOHM Inductor and Choke
71-LQP02HQ0N4B02E
SMD 1A 30 MOHM Inductor and Choke 71-LQP02HQ0N4B02E
FIXED IND 0.4NH 1A 30 MOHM SMD Product overview: LQP02HQ0N4B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N4B02E can be used for catalog matching and distributor lookup.

FIXED IND 0.4NH 1A 30 MOHM SMD Product overview: LQP02HQ0N4B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N4B02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP02HQ0N4B02ETR-ND - DigiKey
Thief River Falls, MN, United States
0.4nH Unshielded Thick Film Inductor 1A 30mOhm Max 01005 (0402 Metric)

0.4nH Unshielded Thick Film Inductor 1A 30mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02HQ0N4B02ECT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.4NH 1A 30 MOHM SMD

FIXED IND 0.4NH 1A 30 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1382538-LQP02HQ0N4B02E - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382538-LQP02HQ0N4B02E
Inductors, Coils, Chokes - Fixed Inductors 1382538-LQP02HQ0N4B02E
Win Source Part Number: 1382538-LQP02HQ0N4B0 2E Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP02 Type: Thick Film Package: Tape & Reel (TR) Shielding: Unshielded Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Inductance: 0.4 nH Height - Seated (Max): 0.013" (0.32mm) Standard Package: 15,000 pcs Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 17GHz Mounting Type: Surface Mount Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 30mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 1 A Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics North America Base Product Number: LQP02HQ Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382538-LQP02HQ0N4B02E
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP02
Type: Thick Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 0.4 nH
Height - Seated (Max): 0.013" (0.32mm)
Standard Package: 15,000 pcs
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 17GHz
Mounting Type: Surface Mount
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 30mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
Current Rating (Amps): 1 A
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics North America
Base Product Number: LQP02HQ
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02HQ0N4B02E 490-LQP02HQ0N4B02ETR-ND 1382538-LQP02HQ0N4B02E
Product Name SMD 1A 30 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thick Film Standard
Core Material Ferrite Non-Magnetic
Inductance Range 4.00E-4 microH 4.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers