0.3nH Unshielded Thin Film Inductor 1A 20mOhm Max 01005 (0402 Metric)
0.3nH Unshielded Thin Film Inductor 1A 20mOhm Max 01005 (0402 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQP02HQ0N3B02ETR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |