Murata Electronics
Fixed Inductors
LQP01HV1N8B02L
Description
INDUCTOR FIXED 1.8NH SMD
Request a Quote
Email Supplier
Datasheet
Description
INDUCTOR FIXED 1.8NH SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
490-LQP01HV1N8B02LCT-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Core Material
|
Thin Film
|
|
Configuration
|
Fixed
|
|
DCR
|
0.2300 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Knowles Precision Devices
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Technology
Wirewound
View Details
Operating Temperature
40 to 125 C (104 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Inductance Range
0.0220 microH
DCR
0.6000 ohms
View Details