Murata Electronics
Fixed Inductors
LQP01HV0N9B02L
Description
INDUCTOR FIXED 0.9NH SMD
Request a Quote
Email Supplier
Datasheet
Description
INDUCTOR FIXED 0.9NH SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
490-LQP01HV0N9B02LTR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Core Material
|
Thin Film
|
|
Configuration
|
Fixed
|
|
DCR
|
0.1100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Surface Mount Technology
Configuration
Fixed
View Details
Knowles Precision Devices
Configuration
Fixed
Packing Method
Tape Reel
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Core Material
Ferrite; Ferrite
Inductance Range
220 microH
Q Factor
70
View Details