FIXED IND 470NH 1.4A 87.5MOHM SM Product overview: LQM31PNR47M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 87.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.4A, 87.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PNR47M00L can be used for catalog matching and distributor lookup.
470nH Shielded Multilayer Inductor 1.4A 87.5mOhm Max 1206 (3216 Metric)
470nH Shielded Multilayer Inductor 1.4A 87.5mOhm Max 1206 (3216 Metric)
470nH Shielded Multilayer Inductor 1.4A 87.5mOhm Max 1206 (3216 Metric)
INDUCTOR, 470NH, 80MHZ, 1206 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM31PNR47M00L | 490-8429-1-ND | 76AH5531 |
| Product Name | 1.4A 87.5MOHM Inductor and Choke | Fixed Inductors | Inductor, 470Nh, 80Mhz, 1206 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | ||
| Inductance Range | 0.4700 microH |