FIXED IND 4.7UH 700MA 375MOHM SM Product overview: LQM31PN4R7M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 375MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 375MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN4R7M00L can be used for catalog matching and distributor lookup.
4.7µH Shielded Multilayer Inductor 700mA 375mOhm Max 1206 (3216 Metric)
4.7µH Shielded Multilayer Inductor 700mA 375mOhm Max 1206 (3216 Metric)
4.7µH Shielded Multilayer Inductor 700mA 375mOhm Max 1206 (3216 Metric)
Surface Mount High Frequency Inductor, LQM31PN Series, 4.7 H, 20%, 1206 [3216 Metric], 25 MHz RoHS Compliant: Yes
FIXED IND 4.7UH 700MA 375MOHM SM
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM31PN4R7M00L | 7867188 | 490-6706-6-ND | 45Y5452 | LQM31PN4R7M00L |
| Product Name | 4.7UH 700MA 375MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Lqm31Pn Series, 4.7 H, 20%, 1206 [3216 Metric], 25 Mhz Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |