Murata Power Solutions Fixed Inductors LQM31PN3R3M00L

Description
3.3µH Shielded Multilayer Inductor 800mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 800mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6705-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6705-1-ND
Fixed Inductors 490-6705-1-ND
3.3µH Shielded Multilayer Inductor 800mA 300mOhm Max 1206 (3216 Metric)

3.3µH Shielded Multilayer Inductor 800mA 300mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6705-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6705-2-ND
Fixed Inductors 490-6705-2-ND
3.3µH Shielded Multilayer Inductor 800mA 300mOhm Max 1206 (3216 Metric)

3.3µH Shielded Multilayer Inductor 800mA 300mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6705-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6705-6-ND
Fixed Inductors 490-6705-6-ND
3.3µH Shielded Multilayer Inductor 800mA 300mOhm Max 1206 (3216 Metric)

3.3µH Shielded Multilayer Inductor 800mA 300mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM31PN3R3M00L
878108-LQM31PN3R3M00L
Fixed Inductors - LQM31PN3R3M00L 878108-LQM31PN3R3M00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878108-LQM31PN3R3M00 L Series: LQM31 Features: 3.3 µH Inductor 800 mA Package: Reel - TR Family Name: LQM31PN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-6705-2, LQM31PN3R3M00L-ND, 490-6705-1, 490-6705-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878108-LQM31PN3R3M00L
Series: LQM31
Features: 3.3 µH Inductor 800 mA
Package: Reel - TR
Family Name: LQM31PN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-6705-2, LQM31PN3R3M00L-ND, 490-6705-1, 490-6705-6

Buy Now Datasheet
3.3UH 800MA 300MOHM Inductor and Choke - 71-LQM31PN3R3M00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 800MA 300MOHM Inductor and Choke
71-LQM31PN3R3M00L
3.3UH 800MA 300MOHM Inductor and Choke 71-LQM31PN3R3M00L
FIXED IND 3.3UH 800MA 300MOHM SM Product overview: LQM31PN3R3M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN3R3M00L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 800MA 300MOHM SM Product overview: LQM31PN3R3M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 800MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 800MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN3R3M00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7867184P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7867184P
Surface Mount Inductors 7867184P
Murata LQM31PN3R3M00L

Murata LQM31PN3R3M00L

Supplier's Site
Surface Mount Inductors - 7867184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7867184
Surface Mount Inductors 7867184
Murata LQM31PN3R3M00L

Murata LQM31PN3R3M00L

Supplier's Site
Surface Mount Inductors - 1674194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674194
Surface Mount Inductors 1674194
Murata LQM31PN3R3M00L

Murata LQM31PN3R3M00L

Supplier's Site
Inductor, 3.3Uh, 30Mhz, 1206 Rohs Compliant Murata - 76AH5533 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 30Mhz, 1206 Rohs Compliant Murata
76AH5533
Inductor, 3.3Uh, 30Mhz, 1206 Rohs Compliant Murata 76AH5533
INDUCTOR, 3.3UH, 30MHZ, 1206 ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 30MHZ, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM31PN3R3M00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM31PN3R3M00L
Fixed Inductors LQM31PN3R3M00L
FIXED IND 3.3UH 800MA 300MOHM SM

FIXED IND 3.3UH 800MA 300MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6705-1-ND 878108-LQM31PN3R3M00L 71-LQM31PN3R3M00L 7867184P 7867184 76AH5533 LQM31PN3R3M00L
Product Name Fixed Inductors Fixed Inductors - LQM31PN3R3M00L 3.3UH 800MA 300MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, 3.3Uh, 30Mhz, 1206 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data