Murata Power Solutions Fixed Inductors LQM31PN2R2MC0L

Description
2.2µH Shielded Multilayer Inductor 900mA 313mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 900mA 313mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQM31PN2R2MC0L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQM31PN2R2MC0L-ND
Fixed Inductors LQM31PN2R2MC0L-ND
2.2µH Shielded Multilayer Inductor 900mA 313mOhm Max 1206 (3216 Metric)

2.2µH Shielded Multilayer Inductor 900mA 313mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQM31PN2R2MC0L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers