Murata Power Solutions Fixed Inductors - LQM31PN1R5M00L LQM31PN1R5M00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878107-LQM31PN1R5M00 L Series: LQM31 Features: 1.5 µH Inductor 1 A Package: Reel - TR Family Name: LQM31PN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-6703-2, 490-6703-1, 490-6703-6, LQM31PN1R5M00L-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878107-LQM31PN1R5M00 L Series: LQM31 Features: 1.5 µH Inductor 1 A Package: Reel - TR Family Name: LQM31PN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-6703-2, 490-6703-1, 490-6703-6, LQM31PN1R5M00L-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM31PN1R5M00L
878107-LQM31PN1R5M00L
Fixed Inductors - LQM31PN1R5M00L 878107-LQM31PN1R5M00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878107-LQM31PN1R5M00 L Series: LQM31 Features: 1.5 µH Inductor 1 A Package: Reel - TR Family Name: LQM31PN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-6703-2, 490-6703-1, 490-6703-6, LQM31PN1R5M00L-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 878107-LQM31PN1R5M00L
Series: LQM31
Features: 1.5 µH Inductor 1 A
Package: Reel - TR
Family Name: LQM31PN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-6703-2, 490-6703-1, 490-6703-6, LQM31PN1R5M00L-ND

Buy Now Datasheet
SMD 1.5UH 1A 175 MOHM Inductor and Choke - 71-LQM31PN1R5M00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1A 175 MOHM Inductor and Choke
71-LQM31PN1R5M00L
SMD 1.5UH 1A 175 MOHM Inductor and Choke 71-LQM31PN1R5M00L
FIXED IND 1.5UH 1A 175 MOHM SMD Product overview: LQM31PN1R5M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1A, 175 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1A, 175 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN1R5M00L can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1A 175 MOHM SMD Product overview: LQM31PN1R5M00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1A, 175 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1A, 175 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN1R5M00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6703-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6703-6-ND
Fixed Inductors 490-6703-6-ND
1.5µH Shielded Multilayer Inductor 1A 175mOhm Max 1206 (3216 Metric)

1.5µH Shielded Multilayer Inductor 1A 175mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6703-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6703-2-ND
Fixed Inductors 490-6703-2-ND
1.5µH Shielded Multilayer Inductor 1A 175mOhm Max 1206 (3216 Metric)

1.5µH Shielded Multilayer Inductor 1A 175mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6703-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6703-1-ND
Fixed Inductors 490-6703-1-ND
1.5µH Shielded Multilayer Inductor 1A 175mOhm Max 1206 (3216 Metric)

1.5µH Shielded Multilayer Inductor 1A 175mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, 50Mhz, 1206 Rohs Compliant Murata - 76AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 50Mhz, 1206 Rohs Compliant Murata
76AH5532
Inductor, 1.5Uh, 50Mhz, 1206 Rohs Compliant Murata 76AH5532
INDUCTOR, 1.5UH, 50MHZ, 1206 ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, 50MHZ, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM31PN1R5M00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM31PN1R5M00L
Fixed Inductors LQM31PN1R5M00L
FIXED IND 1.5UH 1A 175 MOHM SMD

FIXED IND 1.5UH 1A 175 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878107-LQM31PN1R5M00L 71-LQM31PN1R5M00L 490-6703-6-ND 76AH5532 LQM31PN1R5M00L
Product Name Fixed Inductors - LQM31PN1R5M00L SMD 1.5UH 1A 175 MOHM Inductor and Choke Fixed Inductors Inductor, 1.5Uh, 50Mhz, 1206 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469837P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers