Murata Power Solutions SMD 1UH 1.1A 175 MOHM Inductor and Choke LQM31PN1R0MC0L

Description
FIXED IND 1UH 1.1A 175 MOHM SMD Product overview: LQM31PN1R0MC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.1A, 175 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.1A, 175 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN1R0MC0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 1UH 1.1A 175 MOHM SMD Product overview: LQM31PN1R0MC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.1A, 175 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.1A, 175 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN1R0MC0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 1.1A 175 MOHM Inductor and Choke - 71-LQM31PN1R0MC0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.1A 175 MOHM Inductor and Choke
71-LQM31PN1R0MC0L
SMD 1UH 1.1A 175 MOHM Inductor and Choke 71-LQM31PN1R0MC0L
FIXED IND 1UH 1.1A 175 MOHM SMD Product overview: LQM31PN1R0MC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.1A, 175 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.1A, 175 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN1R0MC0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.1A 175 MOHM SMD Product overview: LQM31PN1R0MC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.1A, 175 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.1A, 175 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM31PN1R0MC0L can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQM31PN1R0MC0L
878106-LQM31PN1R0MC0L
Fixed Inductors - LQM31PN1R0MC0L 878106-LQM31PN1R0MC0L
Manufacturer: Murata Electronics North America Win Source Part Number: 878106-LQM31PN1R0MC0 L Series: LQM31 Operating Temperature Range: -55°C ~ 125°C Features: 1 µH Shielded Multilayer Inductor 1.1 A 175mOhm Max 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: LQM31PN Categories: Inductors Case / Package: 1206 (3216 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 490-10766-1, 490-10766-2, 490-10766-6, LQM31PN1R0MC0L-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 878106-LQM31PN1R0MC0L
Series: LQM31
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µH Shielded Multilayer Inductor 1.1 A 175mOhm Max 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LQM31PN
Categories: Inductors
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 490-10766-1, 490-10766-2, 490-10766-6, LQM31PN1R0MC0L-ND

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM31PN1R0MC0L 878106-LQM31PN1R0MC0L
Product Name SMD 1UH 1.1A 175 MOHM Inductor and Choke Fixed Inductors - LQM31PN1R0MC0L
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers