Murata Electronics Fixed Inductors LQM2MPZ2R2MG0L

Description
FIXED IND 2.2UH 1.2A 138 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.2A 138 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM2MPZ2R2MG0LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.2A 138 MOHM

FIXED IND 2.2UH 1.2A 138 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQM2MPZ2R2MG0LTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQM2MPZ2R2MG0LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1.2A 138 MOHM

FIXED IND 2.2UH 1.2A 138 MOHM

Buy Now Datasheet
Inductor and Choke - 71-LQM2MPZ2R2MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQM2MPZ2R2MG0L
Inductor and Choke 71-LQM2MPZ2R2MG0L
FIXED IND Product overview: LQM2MPZ2R2MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPZ2R2MG0L can be used for catalog matching and distributor lookup.

FIXED IND Product overview: LQM2MPZ2R2MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPZ2R2MG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370098-LQM2MPZ2R2MG0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370098-LQM2MPZ2R2MG0L
Inductors, Coils, Chokes - Fixed Inductors 1370098-LQM2MPZ2R2MG0L
Win Source Part Number: 1370098-LQM2MPZ2R2MG 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Base Product Number: LQM2MPZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.2 A Shielding: Shielded DC Resistance (DCR): 138mOhm Max Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370098-LQM2MPZ2R2MG0L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM2
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806
Base Product Number: LQM2MPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 1.2 A
Shielding: Shielded
DC Resistance (DCR): 138mOhm Max
Frequency - Self Resonant: 40MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM2MPZ2R2MG0L
Inductors/Coils/Transformers >> Inductors (SMD) LQM2MPZ2R2MG0L
1.2A 2.2uH ±20% 138mΩ 0806 Inductors (SMD) ROHS

1.2A 2.2uH ±20% 138mΩ 0806 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQM2MPZ2R2MG0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2MPZ2R2MG0L
Fixed Inductors LQM2MPZ2R2MG0L
FIXED IND

FIXED IND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQM2MPZ2R2MG0LCT-ND 71-LQM2MPZ2R2MG0L 1370098-LQM2MPZ2R2MG0L LQM2MPZ2R2MG0L LQM2MPZ2R2MG0L
Product Name Fixed Inductors Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers