Murata Electronics Fixed Inductors LQM2MPNR68MGHL

Description
680nH Shielded Multilayer Inductor 1.9A 75mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 1.9A 75mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQM2MPNR68MGHL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQM2MPNR68MGHL-ND
Fixed Inductors LQM2MPNR68MGHL-ND
680nH Shielded Multilayer Inductor 1.9A 75mOhm Max 0806 (2016 Metric)

680nH Shielded Multilayer Inductor 1.9A 75mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 1.9A 75 MOHM Inductor and Choke - 71-LQM2MPNR68MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.9A 75 MOHM Inductor and Choke
71-LQM2MPNR68MGHL
SMD 1.9A 75 MOHM Inductor and Choke 71-LQM2MPNR68MGHL
FIXED IND 680NH 1.9A 75 MOHM SMD Product overview: LQM2MPNR68MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, 75 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPNR68MGHL can be used for catalog matching and distributor lookup.

FIXED IND 680NH 1.9A 75 MOHM SMD Product overview: LQM2MPNR68MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, 75 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPNR68MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM2MPNR68MGHL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2MPNR68MGHL
Fixed Inductors LQM2MPNR68MGHL
FIXED IND 680NH 1.9A 75 MOHM SMD

FIXED IND 680NH 1.9A 75 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQM2MPNR68MGHL-ND 71-LQM2MPNR68MGHL LQM2MPNR68MGHL
Product Name Fixed Inductors SMD 1.9A 75 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details