Murata Electronics Fixed Inductors LQM2MPNR47MEHL

Description
470nH Shielded Multilayer Inductor 2.2A 69mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 2.2A 69mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10974-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10974-2-ND
Fixed Inductors 490-10974-2-ND
470nH Shielded Multilayer Inductor 2.2A 69mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 2.2A 69mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-10974-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details