4.7µH Shielded Multilayer Inductor 1.1A 175mOhm Max 0806 (2016 Metric)
4.7µH Shielded Multilayer Inductor 1.1A 175mOhm Max 0806 (2016 Metric)
4.7µH Shielded Multilayer Inductor 1.1A 175mOhm Max 0806 (2016 Metric)
FIXED IND 4.7UH 1.1A 175MOHM SMD Product overview: LQM2MPN4R7NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 175MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 175MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN4R7NG0L can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 1.1A 175MOHM SMD
Surface Mount High Frequency Inductor, LQM2MPN Series, 4.7 H, 30%, 0806 [2016 Metric], 20 MHz RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-7787-2-ND | 71-LQM2MPN4R7NG0L | 7867150 | 7867150P | LQM2MPN4R7NG0L | 45Y5443 |
| Product Name | Fixed Inductors | SMD 4.7UH 1.1A 175MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Lqm2Mpn Series, 4.7 H, 30%, 0806 [2016 Metric], 20 Mhz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed |