FIXED IND 4.7UH 1.1A 175MOHM SMD Product overview: LQM2MPN4R7MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 175MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 175MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN4R7MG0L can be used for catalog matching and distributor lookup.
4.7µH Shielded Multilayer Inductor 1.1A 175mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 1.1A 175mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 1.1A 175mOhm Max 0805 (2012 Metric)
POWER INDUCTOR, 4.7UH, 1.1A, 0806, SHLD; Inductance:4.7µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde
1.1A 4.7uH ±20% 175mΩ 0806 Inductors (SMD) ROHS
FIXED IND 4.7UH 1.1A 175MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQM2MPN4R7MG0L | 490-12073-2-ND | 49AC3896 | LQM2MPN4R7MG0L | LQM2MPN4R7MG0L |
| Product Name | SMD 4.7UH 1.1A 175MOHM Inductor and Choke | Fixed Inductors | Power Inductor, 4.7Uh, 1.1A, 0806, Shld; Inductance Murata | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH |