FIXED IND 2.2UH 1.2A 138MOHM SMD Product overview: LQM2MPN2R2NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN2R2NG0L can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)
2.2µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)
2.2µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0806 (2016 Metric)
Surface Mount High Frequency Inductor, LQM2MPN Series, 2.2 H, 30%, 0806 [2016 Metric], 40 MHz RoHS Compliant: Yes
FIXED IND 2.2UH 1.2A 138MOHM SMD
1.2A 2.2uH ±30% 138mΩ 0806 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQM2MPN2R2NG0L | 490-7786-1-ND | 45Y5442 | LQM2MPN2R2NG0L | LQM2MPN2R2NG0L |
| Product Name | SMD 2.2UH 1.2A 138MOHM Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, Lqm2Mpn Series, 2.2 H, 30%, 0806 [2016 Metric], 40 Mhz Rohs Compliant Murata | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH |