Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQM2MPN2R2MGHL

Description
Win Source Part Number: 1370087-LQM2MPN2R2MG HL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: LQM2MPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1 A Current - Saturation (Isat): 1.3A Shielding: Shielded DC Resistance (DCR): 263mOhm Max Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370087-LQM2MPN2R2MG HL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: LQM2MPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1 A Current - Saturation (Isat): 1.3A Shielding: Shielded DC Resistance (DCR): 263mOhm Max Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370087-LQM2MPN2R2MGHL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370087-LQM2MPN2R2MGHL
Inductors, Coils, Chokes - Fixed Inductors 1370087-LQM2MPN2R2MGHL
Win Source Part Number: 1370087-LQM2MPN2R2MG HL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: LQM2MPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1 A Current - Saturation (Isat): 1.3A Shielding: Shielded DC Resistance (DCR): 263mOhm Max Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370087-LQM2MPN2R2MGHL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM2
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Base Product Number: LQM2MPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 1 A
Current - Saturation (Isat): 1.3A
Shielding: Shielded
DC Resistance (DCR): 263mOhm Max
Frequency - Self Resonant: 40MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQM2MPN2R2MGHLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 1A 263mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1A 263mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM2MPN2R2MGHLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1A 263 MOHM SMD

FIXED IND 2.2UH 1A 263 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQM2MPN2R2MGHLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 1A 263 MOHM SMD

FIXED IND 2.2UH 1A 263 MOHM SMD

Buy Now Datasheet
SMD 2.2UH 1A 263 MOHM Inductor and Choke - 71-LQM2MPN2R2MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1A 263 MOHM Inductor and Choke
71-LQM2MPN2R2MGHL
SMD 2.2UH 1A 263 MOHM Inductor and Choke 71-LQM2MPN2R2MGHL
FIXED IND 2.2UH 1A 263 MOHM SMD Product overview: LQM2MPN2R2MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 263 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 263 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN2R2MGHL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1A 263 MOHM SMD Product overview: LQM2MPN2R2MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 263 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 263 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN2R2MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370087-LQM2MPN2R2MGHL 490-LQM2MPN2R2MGHLTR-ND 71-LQM2MPN2R2MGHL
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2.2UH 1A 263 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers