Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQM2MPN2R2MEHL

Description
Win Source Part Number: 1370223-LQM2MPN2R2ME HL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: LQM2MPN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.3 A Current - Saturation (Isat): 800mA Shielding: Shielded DC Resistance (DCR): 188mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370223-LQM2MPN2R2ME HL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: LQM2MPN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.3 A Current - Saturation (Isat): 800mA Shielding: Shielded DC Resistance (DCR): 188mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370223-LQM2MPN2R2MEHL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370223-LQM2MPN2R2MEHL
Inductors, Coils, Chokes - Fixed Inductors 1370223-LQM2MPN2R2MEHL
Win Source Part Number: 1370223-LQM2MPN2R2ME HL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: LQM2MPN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.3 A Current - Saturation (Isat): 800mA Shielding: Shielded DC Resistance (DCR): 188mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370223-LQM2MPN2R2MEHL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM2
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Base Product Number: LQM2MPN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 1.3 A
Current - Saturation (Isat): 800mA
Shielding: Shielded
DC Resistance (DCR): 188mOhm Max
Frequency - Self Resonant: 30MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-10972-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10972-1-ND
Fixed Inductors 490-10972-1-ND
2.2µH Shielded Multilayer Inductor 1.3A 188mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 188mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10972-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10972-2-ND
Fixed Inductors 490-10972-2-ND
2.2µH Shielded Multilayer Inductor 1.3A 188mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 188mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10972-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10972-6-ND
Fixed Inductors 490-10972-6-ND
2.2µH Shielded Multilayer Inductor 1.3A 188mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 188mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 2.2UH 1.3A 188MOHM Inductor and Choke - 71-LQM2MPN2R2MEHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.3A 188MOHM Inductor and Choke
71-LQM2MPN2R2MEHL
SMD 2.2UH 1.3A 188MOHM Inductor and Choke 71-LQM2MPN2R2MEHL
FIXED IND 2.2UH 1.3A 188MOHM SMD Product overview: LQM2MPN2R2MEHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 188MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN2R2MEHL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.3A 188MOHM SMD Product overview: LQM2MPN2R2MEHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 188MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 188MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN2R2MEHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370223-LQM2MPN2R2MEHL 490-10972-1-ND 71-LQM2MPN2R2MEHL
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2.2UH 1.3A 188MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details