Manufacturer: Murata Electronics
Win Source Part Number: 807535-LQM2MPN2R2MDH
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 680mA
Frequency - Self Resonant: 40MHz
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.27A
Inductance Frequency - Test: 1MHz
2.2µH Shielded Multilayer Inductor 1.27A 250mOhm Max 0806 (2016 Metric)
2.2µH Shielded Multilayer Inductor 1.27A 250mOhm Max 0806 (2016 Metric)
2.2µH Shielded Multilayer Inductor 1.27A 250mOhm Max 0806 (2016 Metric)
FIXED IND 2.2UH 1.27A 250MOHM SM Product overview: LQM2MPN2R2MDHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.27A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.27A, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN2R2MDHL can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 807535-LQM2MPN2R2MDHL | 490-15996-2-ND | 71-LQM2MPN2R2MDHL |
| Product Name | Fixed Inductors - LQM2MPN2R2MDHL | Fixed Inductors | 2.2UH 1.27A 250MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH | |
| DCR | 0.2500 ohms | 0.2500 ohms |