1.5µH Shielded Multilayer Inductor 1.5A 130mOhm Max 0806 (2016 Metric)
FIXED IND 1.5UH 1.5A 130MOHM SMD Product overview: LQM2MPN1R5MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R5MGHL can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 800893-LQM2MPN1R5MGH
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.8A
Frequency - Self Resonant: 50MHz
DC Resistance (DCR): 130mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 1MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQM2MPN1R5MGHL-ND | 71-LQM2MPN1R5MGHL | 800893-LQM2MPN1R5MGHL |
| Product Name | Fixed Inductors | SMD 1.5UH 1.5A 130MOHM Inductor and Choke | Fixed Inductors - LQM2MPN1R5MGHL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed |