FIXED IND 1.5UH 1.2A 138MOHM SMD Product overview: LQM2MPN1R5MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.2A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.2A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R5MG0L can be used for catalog matching and distributor lookup.
1.5µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0805 (2012 Metric)
1.5µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0805 (2012 Metric)
1.5µH Shielded Multilayer Inductor 1.2A 138mOhm Max 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM2MPN1R5MG0L | 490-12071-2-ND |
| Product Name | SMD 1.5UH 1.2A 138MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 1.5 microH |