Murata Electronics Fixed Inductors LQM2MPN1R5MEHL

Description
1.5µH Shielded Multilayer Inductor 1.45A 150mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 1.45A 150mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10971-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10971-2-ND
Fixed Inductors 490-10971-2-ND
1.5µH Shielded Multilayer Inductor 1.45A 150mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.45A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10971-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10971-6-ND
Fixed Inductors 490-10971-6-ND
1.5µH Shielded Multilayer Inductor 1.45A 150mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.45A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10971-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10971-1-ND
Fixed Inductors 490-10971-1-ND
1.5µH Shielded Multilayer Inductor 1.45A 150mOhm Max 0806 (2016 Metric)

1.5µH Shielded Multilayer Inductor 1.45A 150mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-10971-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details