Murata Power Solutions Fixed Inductors LQM2MPN1R0NG0L

Description
1µH Shielded Multilayer Inductor 1.4A 107mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.4A 107mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7784-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7784-2-ND
Fixed Inductors 490-7784-2-ND
1µH Shielded Multilayer Inductor 1.4A 107mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.4A 107mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7784-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7784-6-ND
Fixed Inductors 490-7784-6-ND
1µH Shielded Multilayer Inductor 1.4A 107mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.4A 107mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7784-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7784-1-ND
Fixed Inductors 490-7784-1-ND
1µH Shielded Multilayer Inductor 1.4A 107mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.4A 107mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 1UH 1.4A 107 MOHM Inductor and Choke - 71-LQM2MPN1R0NG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.4A 107 MOHM Inductor and Choke
71-LQM2MPN1R0NG0L
SMD 1UH 1.4A 107 MOHM Inductor and Choke 71-LQM2MPN1R0NG0L
FIXED IND 1UH 1.4A 107 MOHM SMD Product overview: LQM2MPN1R0NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 107 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 107 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R0NG0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.4A 107 MOHM SMD Product overview: LQM2MPN1R0NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 107 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 107 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R0NG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqm2Mpn Series, 1 H, 30%, 0806 [2016 Metric], 60 Mhz Rohs Compliant Murata - 45Y5441 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqm2Mpn Series, 1 H, 30%, 0806 [2016 Metric], 60 Mhz Rohs Compliant Murata
45Y5441
Surface Mount High Frequency Inductor, Lqm2Mpn Series, 1 H, 30%, 0806 [2016 Metric], 60 Mhz Rohs Compliant Murata 45Y5441
Surface Mount High Frequency Inductor, LQM2MPN Series, 1 H, 30%, 0806 [2016 Metric], 60 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQM2MPN Series, 1 H, 30%, 0806 [2016 Metric], 60 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQM2MPN1R0NG0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2MPN1R0NG0L
Fixed Inductors LQM2MPN1R0NG0L
FIXED IND 1UH 1.4A 107 MOHM SMD

FIXED IND 1UH 1.4A 107 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-7784-2-ND 71-LQM2MPN1R0NG0L 45Y5441 LQM2MPN1R0NG0L
Product Name Fixed Inductors SMD 1UH 1.4A 107 MOHM Inductor and Choke Surface Mount High Frequency Inductor, Lqm2Mpn Series, 1 H, 30%, 0806 [2016 Metric], 60 Mhz Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data