Murata Electronics Fixed Inductors LQM2MPN1R0MGHL

Description
1µH Shielded Multilayer Inductor 1.9A 80mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.9A 80mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM2MPN1R0MGHLTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 1.9A 80mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.9A 80mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM2MPN1R0MGHLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1.9A 80 MOHM SMD

FIXED IND 1UH 1.9A 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQM2MPN1R0MGHLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 1.9A 80 MOHM SMD

FIXED IND 1UH 1.9A 80 MOHM SMD

Buy Now Datasheet
SMD 1UH 1.9A 80 MOHM Inductor and Choke - 71-LQM2MPN1R0MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.9A 80 MOHM Inductor and Choke
71-LQM2MPN1R0MGHL
SMD 1UH 1.9A 80 MOHM Inductor and Choke 71-LQM2MPN1R0MGHL
FIXED IND 1UH 1.9A 80 MOHM SMD Product overview: LQM2MPN1R0MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.9A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.9A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R0MGHL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.9A 80 MOHM SMD Product overview: LQM2MPN1R0MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.9A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.9A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2MPN1R0MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM2MPN1R0MGHL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2MPN1R0MGHL
Fixed Inductors LQM2MPN1R0MGHL
FIXED IND 1UH 1.9A 80 MOHM SMD

FIXED IND 1UH 1.9A 80 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM2MPN1R0MGHL
Inductors/Coils/Transformers >> Inductors (SMD) LQM2MPN1R0MGHL
1.9A 1uH ±20% 2A 64mΩ 0806 Inductors (SMD) ROHS

1.9A 1uH ±20% 2A 64mΩ 0806 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-LQM2MPN1R0MGHLTR-ND 71-LQM2MPN1R0MGHL LQM2MPN1R0MGHL LQM2MPN1R0MGHL
Product Name Fixed Inductors SMD 1UH 1.9A 80 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details