Murata Electronics Fixed Inductors LQM2MPN1R0MEHL

Description
1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10970-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10970-1-ND
Fixed Inductors 490-10970-1-ND
1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10970-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10970-6-ND
Fixed Inductors 490-10970-6-ND
1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10970-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10970-2-ND
Fixed Inductors 490-10970-2-ND
1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.65A 119mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-10970-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details