Murata Electronics Fixed Inductors LQM2HPNR68MCHL

Description
680nH Shielded Multilayer Inductor 1.5A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 1.5A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM2HPNR68MCHLCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Multilayer Inductor 1.5A 150mOhm Max 1008 (2520 Metric)

680nH Shielded Multilayer Inductor 1.5A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM2HPNR68MCHLTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Multilayer Inductor 1.5A 150mOhm Max 1008 (2520 Metric)

680nH Shielded Multilayer Inductor 1.5A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM2HPNR68MCHLDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Multilayer Inductor 1.5A 150mOhm Max 1008 (2520 Metric)

680nH Shielded Multilayer Inductor 1.5A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Rf Inductor, Multilayer/0.68Uh/1.8A/1008 Rohs Compliant Murata - 36AJ3791 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Multilayer/0.68Uh/1.8A/1008 Rohs Compliant Murata
36AJ3791
Rf Inductor, Multilayer/0.68Uh/1.8A/1008 Rohs Compliant Murata 36AJ3791
RF INDUCTOR, MULTILAYER/0.68UH/1. 8A/1008 ROHS COMPLIANT: YES

RF INDUCTOR, MULTILAYER/0.68UH/1.8A/1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM2HPNR68MCHLCT-ND 36AJ3791
Product Name Fixed Inductors Rf Inductor, Multilayer/0.68Uh/1.8A/1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details